Whirlpool logo

Whirlpool HSCX 80426 tumble dryer Freestanding Front-load A++ Chrome, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109958
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Whirlpool HSCX 80426 tumble dryer Freestanding Front-load A++ Chrome, White:

Whirlpool HSCX 80426, Freestanding, Front-load, Chrome, White, Rotary, Touch, 121 L, LED

Long summary description Whirlpool HSCX 80426 tumble dryer Freestanding Front-load A++ Chrome, White:

Whirlpool HSCX 80426. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Chrome, White. Drying programs: Wool, Delicate/silk, Steam, Lingerie, Maximum spin speed: 1400 RPM. Delay start (max): 12 h. Energy efficiency class: A++, Annual energy consumption: 235,5 kWh, AC input voltage: 230 V. Depth: 659 mm, Width: 596 mm, Height: 855 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.