Whirlpool logo

Whirlpool DSCX 80118 tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100800
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Whirlpool DSCX 80118 tumble dryer Freestanding Front-load 8 kg B White:

Whirlpool DSCX 80118, Freestanding, Front-load, Condensation, White, 1,5 m, 8 kg

Long summary description Whirlpool DSCX 80118 tumble dryer Freestanding Front-load 8 kg B White:

Whirlpool DSCX 80118. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Noise level: 68 dB. Delay start (max): 12 h. Energy efficiency class: B, Heat source: Electric, Connected load: 2700 W. Depth: 659 mm, Width: 596 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.