Viewsonic logo

Viewsonic VB-WIFI-005 network card WLAN / Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107218
Info modified on:
10 Aug 2024, 11:25:56
Short summary description Viewsonic VB-WIFI-005 network card WLAN / Bluetooth:

Viewsonic VB-WIFI-005, Wireless, USB, WLAN / Bluetooth, Wi-Fi 6 (802.11ax), Black

Long summary description Viewsonic VB-WIFI-005 network card WLAN / Bluetooth:

Viewsonic VB-WIFI-005. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN / Bluetooth. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: 2x2. USB powered. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.