Viewsonic logo

Viewsonic Digital Projector PJ562 2000 ANSI lumens LCD XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56120
Info modified on:
21 Jan 2020, 15:27:38
Short summary description Viewsonic Digital Projector PJ562 2000 ANSI lumens LCD XGA (1024x768):

Viewsonic Digital Projector PJ562, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 15 - 91 kHz, 50 - 120 Hz

Long summary description Viewsonic Digital Projector PJ562 2000 ANSI lumens LCD XGA (1024x768):

Viewsonic Digital Projector PJ562. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 165 W. Focus: Manual, Digital zoom: 1,2x. Noise level: 38 dB. Market positioning: Portable

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.