Vertiv logo

Vertiv Avocent UMG4000-400 KVM switch Rack mounting Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152011
Info modified on:
20 Jun 2024, 08:26:17
End of life date:
01 May 2021
Short summary description Vertiv Avocent UMG4000-400 KVM switch Rack mounting Black:

Vertiv Avocent UMG4000-400, 1920 x 1080 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Vertiv Avocent UMG4000-400 KVM switch Rack mounting Black:

Vertiv Avocent UMG4000-400. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X), Security algorithms: SSH. Maximum resolution: 1920 x 1080 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.