Vertiv Liebert GXT4, Double-conversion (Online), 1 kVA, 900 W, Sine, 115 V, 280 V
Vertiv Liebert GXT4. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 5 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Cooling type: Active. Compliance certificates: RoHS, Certification: CE