OPPO logo

OPPO A94 5G 16,3 cm (6.43") Dual SIM ColorOS 11.1 USB Type-C 8 GB 128 GB 4310 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
584284
Info modified on:
20 Dec 2024, 02:17:21
Short summary description OPPO A94 5G 16,3 cm (6.43") Dual SIM ColorOS 11.1 USB Type-C 8 GB 128 GB 4310 mAh Blue:

OPPO A94 5G , 16,3 cm (6.43"), 8 GB, 128 GB, 48 MP, ColorOS 11.1, Blue

Long summary description OPPO A94 5G 16,3 cm (6.43") Dual SIM ColorOS 11.1 USB Type-C 8 GB 128 GB 4310 mAh Blue:

OPPO A94 5G . Display diagonal: 16,3 cm (6.43"), Display resolution: 2400 x 1800 pixels. Processor frequency: 2,4 GHz, Processor family: MediaTek, Processor model: Dimensity 800U. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 11.1. Battery capacity: 4310 mAh. Product colour: Blue. Weight: 173 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.