location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F40 folding machine A0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8SF40A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122610500 show
Category:
Machines used for folding letters so they can be placed in envelopes.
Folding Machines Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:13:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP F40 folding machine A0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cross
  • - A0
  • - Black
Long product name HP F40 folding machine A0 :
The long product name of HP F40 folding machine A0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP F40 Folder
More>>>
Short summary description HP F40 folding machine A0:
This short summary of the HP F40 folding machine A0 data-sheet is auto-generated and uses the product title and the first six key specs.

HP F40, 1779 x 851 x 931 mm, 247 kg, 300 kg, 1070 mm, 1850 mm, 1315 mm

Long summary description HP F40 folding machine A0:
This is an auto-generated long summary of HP F40 folding machine A0 based on the first three specs of the first five spec groups.

HP F40. Dimensions (WxDxH): 1779 x 851 x 931 mm, Weight: 247 kg, Package weight: 300 kg

Technical details
Folding type *
Cross
Maximum media size *
A0
Product colour
Black
Weight & dimensions
Dimensions (WxDxH)
1779 x 851 x 931 mm
Weight & dimensions
Weight
247 kg
Package weight
300 kg
Package depth
1070 mm
Package width
1850 mm
Package height
1315 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)