location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2V02F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015908062 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Colour scanning
  • - Ethernet LAN
More>>>
Short summary description HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 4100, 1200 x 1200 DPI, JPEG, HP-GL/2, PDF 1.7, PostScript 3, TIFF, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, Colour scanning, 1200 x 1200 DPI

Long summary description HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP PageWide XL 4100. Maximum resolution: 1200 x 1200 DPI, Page description languages: JPEG, HP-GL/2, PDF 1.7, PostScript 3, TIFF, Printing colours: Black, Cyan, Magenta, Yellow. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Recycled paper, Media thickness: 0.4 mm, Maximum roll width: 101,6 cm. Display diagonal: 20,3 cm (8"), Control type: Touch, Internal storage capacity: 500 GB. Power consumption (typical): 400 W

Printing
Print resolution colour
1200 x 1200 DPI
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
JPEG, HP-GL/2, PDF 1.7, PostScript 3, TIFF
Printing colours *
Black, Cyan, Magenta, Yellow
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Maximum scan length
91,4 cm
Paper handling
Paper tray media types *
Bond paper, Recycled paper
Media thickness
0.4 mm
Maximum roll width
101,6 cm
Maximum roll diameter
17,8 cm
Roll widths supported
279 - 1016 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Built-in display *
Yes
Display diagonal
20,3 cm (8")
Control type
Touch
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Performance
Sound power level (standby)
35 dB
RAM capacity
8 GB
Brand-specific features
HP PageWide Technology
Yes
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
400 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
864 mm
Height
1303 mm
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Other features
Touchscreen
Yes
Powersave acoustic emission
58 dB