Samsung Galaxy A80 SM-A805F, 17 cm (6.7"), 8 GB, 128 GB, 48 MP, Android 9.0, Black
Samsung Galaxy A80 SM-A805F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 3700 mAh. Product colour: Black. Weight: 220 g