Case Logic logo

Case Logic Reflect REFMB-113 Dark Blue 33 cm (13") Sleeve case

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85616
Info modified on:
14 Mar 2024, 18:46:34
Bullet Points Case Logic Reflect REFMB-113 Dark Blue 33 cm (13") Sleeve case:
  • - Form-fitting sleeve ensure a precise fit for a 13" Macbook Pro / Microsoft Surface
  • - 6mm of dense memory foam provides cushion and protection
  • - Plush interior lining defends Macbook Pro / Microsoft Surface from scratches
  • - Asymmetrical zipper opening makes it easy to quickly retrieve and return
  • - Slim-line design allows this case to be carried on its own or fit in your favorite bag
Warranty:
25 Years
Long product name Case Logic Reflect REFMB-113 Dark Blue 33 cm (13") Sleeve case:

Case Logic Reflect MacBook/Surface Pro Sleeve 13", Dark Blue

Case Logic Reflect REFMB-113 Dark Blue 33 cm (13") Sleeve case:

Quality Macbook Pro/Microsoft Surface sleeve constructed of memory foam provides first-class protection in a slim-line design.

Short summary description Case Logic Reflect REFMB-113 Dark Blue 33 cm (13") Sleeve case:

Case Logic Reflect REFMB-113 Dark Blue, Sleeve case, 33 cm (13"), 200 g

Long summary description Case Logic Reflect REFMB-113 Dark Blue 33 cm (13") Sleeve case:

Case Logic Reflect REFMB-113 Dark Blue. Case type: Sleeve case, Maximum screen size: 33 cm (13"). Weight: 200 g. Surface coloration: Monochromatic

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.