location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H820041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:45
The date of the most recent change of this product data-sheet in Icecat.
Epson V11H820041 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black, White
  • - 3LCD 5500 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 15000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - AC 425 W
Long product name Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White :
The long product name of Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 5500 lm, 30-300", 39 dB, 16W RMS, 377x291x101mm, 4.4kg, Black/White
More>>>
Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White:
The official description of Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EB-2065

Bring sharp images and bright colours to any meeting room with our super-bright new business projector, which offers an outstanding brightness level of 5,500 lumens and XGA resolution. The EB-2065 is designed to project a scalable image up to a massive 300 inches, and offers stream and share wireless connectivity using Epson's Multi-PC projection or the Epson iProjection App.

Up to 300-inch display and outstanding quality

Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer content, even at the maximum image size of 300 inches.

Simple setup and connectivity

The EB-2065 offers stream and share wireless LAN connectivity using Epson's Multi-PC projection or our Epson iProjection App and two HDMI connections. Setup is easy too, thanks to features including auto-power-on, focus help, keystone correction and screen fit - allowing the user to deliver presentations quickly and effectively.

Keep costs down

Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.

Home screen

The home screen offers quick and easy access to a variety of useful functions, such as connection sources. Wireless connections can also be made easily using the information on screen.

Gesture Presenter

Change slides by simply moving your hand, making even smarter presentations a reality by liberating the user from their remote control or mouse.

Value-added flexibility

The Multi-PC projection software bundled with the EB-2065 makes it possible to connect up to 50 computers and partition the screen for split screen projection capability - offering far better cost-effectiveness and flexibility than a flat-panel display.

Short summary description Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White:
This short summary of the Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2065, 5500 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White:
This is an auto-generated long summary of Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) Black, White based on the first three specs of the first five spec groups.

Epson EB-2065. Projector brightness: 5500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1,51 - 1,99. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0,8 - 8,5 m
Projector brightness *
5500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Projector brightness (economic mode)
3800 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
300 W
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1,51 - 1,99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.38 - 2.24:1
Offset
8,6%
Video
Full HD *
No
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
Consumer Electronics Control (CEC) support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
29 dB
Noise level *
39 dB
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
425 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
323 W
AC input voltage
220-240 V
AC input frequency
50-60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
377 mm
Depth
291 mm
Height
101 mm
Weight *
4,4 kg
Package width
385 mm
Package depth
530 mm
Package height
210 mm
Package weight
6,33 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Bundled software
Epson Projector Management Software, EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
40 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
15 cm
Quantity per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Country Distributor
United Kingdom 1 distributor(s)
United Arab Emirates 1 distributor(s)