location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPAF41 air filter 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343900134 show
Category:
Device composed of fibrous materials which removes solid particulates such as dust, pollen, mold, and bacteria from the air.
Air Filters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2021 15:20:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ELPAF41 air filter 1 pc(s) :
The long product name of Epson ELPAF41 air filter 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter - ELPAF41
More>>>
Short summary description Epson ELPAF41 air filter 1 pc(s):
This short summary of the Epson ELPAF41 air filter 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAF41, Black, White, PowerLite 1940W, 1945W, 1950, 1955, 1960, 1965, China, 1 pc(s), 25 mm, 210 mm

Long summary description Epson ELPAF41 air filter 1 pc(s):
This is an auto-generated long summary of Epson ELPAF41 air filter 1 pc(s) based on the first three specs of the first five spec groups.

Epson ELPAF41. Product colour: Black, White, Compatibility: PowerLite 1940W, 1945W, 1950, 1955, 1960, 1965, Country of origin: China. Number of products included: 1 pc(s), Package width: 25 mm, Package depth: 210 mm

Features
Product colour
Black, White
Compatibility
PowerLite 1940W, 1945W, 1950, 1955, 1960, 1965
Country of origin
China
Packaging data
Number of products included
1 pc(s)
Package width
25 mm
Package depth
210 mm
Package height
81 mm
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)