Long product name Vertiv Avocent DSRIQ-PS2 KVM cable Black
:
The long product name of Vertiv Avocent DSRIQ-PS2 KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Server interface module for VGA video, PS/2 keyboard and mouse, with 14 in. PS/2 cables
More>>>
Vertiv Avocent DSRIQ-PS2 KVM cable Black:
The official description of Vertiv Avocent DSRIQ-PS2 KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Avocent is the only single-source manufacturer of file server consolidation systems and sophisticated console switching equipment. Moreover, as networks proliferate, company's goal is to provide those systems with reliable cabling solutions. Avocent customers are enjoying the benefits of the company's products in terms of both cost and efficiency.
- Avocent offers DSRIQ server interface module.
- Required for DSR1161 DSR2161 & DSR4160
- Converts RJ45 to KVM PS/2
- Automatically upgrades upon flash to unit
Short summary description Vertiv Avocent DSRIQ-PS2 KVM cable Black:
This short summary of the Vertiv Avocent DSRIQ-PS2 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Vertiv Avocent DSRIQ-PS2, Black, Male, Female
Long summary description Vertiv Avocent DSRIQ-PS2 KVM cable Black:
This is an auto-generated long summary of Vertiv Avocent DSRIQ-PS2 KVM cable Black based on the first three specs of the first five spec groups.
Vertiv Avocent DSRIQ-PS2. Product colour: Black, Connector 1 gender: Male, Connector 2 gender: Female