location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR8035 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR8035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR8035-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv DSR8035 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 32
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1280 pixels
  • - 60 W
Long product name Vertiv DSR8035 KVM switch Black :
The long product name of Vertiv DSR8035 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Virtual Media, 8 digital user, 1 local user, 32 systems KVM over IP switch with rack mount kit
More>>>
Vertiv DSR8035 KVM switch Black:
The official description of Vertiv DSR8035 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KVM over IP switch with BIOS-level control of all connected servers and serial-based devices in your data center – scalable for future growth.

The 32-port DSR®8035 KVM over IP switch provides eight simultaneous digital paths for remote access and BIOS-level control of all connected data center servers and serial-based devices.

The DSR8035 switch features an on-board Web interface compatible with Internet Explorer, Mozilla and Firefox for access and control of servers over IP providing ease of system scalability.

DSR KVM over IP switches are IPv6 network compatible. Virtual Media allows users to remotely authenticate using Smart Card/CAC readers, load software for file transfers, application and OS patches, and diagnostic testing.

DSView 3 software provides a secure method to access and control servers and network devices from a single interface. A hub and spoke architecture provides failover access authentication. Users authenticate to a central management server (the hub) or one of 15 mirror servers (the spokes). SNMP and IPMI support are also provided.
DSView 3 Software Quick Facts

Short summary description Vertiv DSR8035 KVM switch Black:
This short summary of the Vertiv DSR8035 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR8035, 1600 x 1280 pixels, 60 W, Black

Long summary description Vertiv DSR8035 KVM switch Black:
This is an auto-generated long summary of Vertiv DSR8035 KVM switch Black based on the first three specs of the first five spec groups.

Vertiv DSR8035. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1280 pixels. Product colour: Black, Certification: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST. Power consumption (typical): 60 W. Weight: 4,5 kg

Ports & interfaces
Number of computers controlled *
32
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1280 pixels
Design
Product colour *
Black
LED indicators
Yes
Certification
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Power
Power consumption (typical)
60 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
4,5 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
32 x KVM RJ45 4 x Ethernet RJ-45 5 x USB 2 x management RJ-45
Dimensions (WxDxH)
431,8 x 362 x 43,7 mm
Compatibility
PCs
Ports quantity
32
Country Distributor
United Kingdom 1 distributor(s)