TP-Link logo

TP-Link Archer C50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388099
Info modified on:
14 Mar 2024, 19:51:26
Short summary description TP-Link Archer C50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link Archer C50, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link Archer C50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link Archer C50. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Domain Filter, IP Address Binding, MAC Address Binding. Supported network protocols: IPv4 / IPv6. Product type: Tabletop router, Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.