location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45W USB-C G2 Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45W USB-C G2 Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HE07AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781399674 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:30:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 45W USB-C G2 Power Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 45 W Input voltage: 115-230 V Input frequency: 47/63 Hz Output voltage: 20 V
  • - Purpose: Laptop
  • - Black
Warranty: One-year limited warranty.
Long product name HP 45W USB-C G2 Power Adapter :
The long product name of HP 45W USB-C G2 Power Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45W USB-C G2 Power Adapter
More>>>
HP 45W USB-C G2 Power Adapter:
The official description of HP 45W USB-C G2 Power Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy AC charging through USB-C™
Power and charge your notebook or tablet[1] from its USB-C™ port with the HP 45W USB-C™ G2 Power Adapter.

Short summary description HP 45W USB-C G2 Power Adapter:
This short summary of the HP 45W USB-C G2 Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45W USB-C G2 Power Adapter, Laptop, Indoor, 115-230 V, 47/63 Hz, 45 W, 20 V

Long summary description HP 45W USB-C G2 Power Adapter:
This is an auto-generated long summary of HP 45W USB-C G2 Power Adapter based on the first three specs of the first five spec groups.

HP 45W USB-C G2 Power Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 115-230 V. Connector(s): USB-C. Product colour: Black. Width: 62 mm, Depth: 62 mm, Height: 28,5 mm

Simple to use

Connect one end of the adapter to the USB-C™ port on your device[1], and plug the AC head into any available wall outlet.

Easy to carry and store

Pack the compact adapter inside your device’s carrying case for easy, convenient charging and power whenever you need it.

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
115-230 V
Input frequency *
47/63 Hz
Input current
1.4 A
Output power *
45 W
Output voltage *
20 V
Output current
5 A
Efficiency
87,8%
Adjustable output voltage
No
HP segment
Business
Performance
Connector(s)
USB-C
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 95%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
62 mm
Depth
62 mm
Height
28,5 mm
Weight
220 g
Logistics data
Harmonized System (HS) code
85044095
Brand Image Product code Product Stock Price from
HP 45W USB-C G2 Power Adapter HP 45W USB-C G2 Power Adapter
(show image)
1HE07AA 45W USB-C G2 Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP 45W USB-C G2 Power Adapter:
Disclaimer

[1] See Product QuickSpecs for device compatibility.