HP logo

HP ZBook 14u G6 Mobile Workstation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9032
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
28 Feb 2021
Long product name HP ZBook 14u G6 Mobile Workstation:

ZBook 14u G6 Mobile Workstation

HP ZBook 14u G6 Mobile Workstation:

ZBook performance, smaller than ever
Our thinnest, lightest ZBook ever provides true portability for people who push their typical office computer past the breaking point. Whether in the office or out in the field, you'll get high-speed, reliable performance.

Short summary description HP ZBook 14u G6 Mobile Workstation:

HP ZBook 14u G6 Mobile Workstation

Long summary description HP ZBook 14u G6 Mobile Workstation:

HP ZBook 14u G6 Mobile Workstation

Reasons to buy
Recommended products
Loading...
Disclaimer HP ZBook 14u G6 Mobile Workstation 9EJ98PA:
[2] Weight will vary by configuration.
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. [1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[5] Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[6] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[7] Skype requires Internet access and is not available in China.
[8] HP Manageability Integration Kit Gen2 can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.