location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDR3700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR3700-100UKS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) 600 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management Quality of Service (QoS) support
Long product name NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz & 5GHz, IEEE 802.11 a/b/g/n, 4 x Gigabit Ethernet, WPA/WPA2-PSK & WEP, USB 2.0
More>>>
NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual Band. Multi Player. Unlimited Streaming.
Two bands are better than one, especially when they keep you connected. Dual band WiFi means less wireless interference from microwaves and appliances. And that means your online gaming and streaming keep rolling along. You also get lots of extras, like ReadySHARE to wirelessly share a USB drive, and the NETGEAR genie app for easy installation and control.

- Faster WiFi speed 300+300—Up to 600 Mbps
- Improves WiFi range for medium to large homes
- Wirelessly access & share USB hard drive & printer
- NETGEAR genie App for computers, tablets, & smartphones

Everything you need for a fast connected home. Any place you need speed, with NETGEAR you got it. Fast download speeds up to 600 Mbps. WiFi with dual band technology provides whole home coverage with Gigabit wired connections.

Got range? Homes come in all shapes and sizes and N600 WiFi Router provides WiFi connectivity throughout your home for all your Internet-enabled devices.

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features & best-in-class technology, you’ll reduce interference & enjoy more reliable WiFi connectivity.

With NETGEAR, sharing across your network is fun and easy, like accessing stored photos & music.

Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!

Maintain the highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids & guests, NETGEAR has you covered.

Short summary description NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDR3700, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR WNDR3700. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv6. Product colour: Black

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
WLAN data transfer rate (max) *
600 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA-PSK, WPA2, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
Yes
Design
On/off switch
Yes
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
AC adapter included
Yes
Manual
Yes
Antenna
Antenna design *
Internal
Features
Internal memory
128 MB
Flash memory
128 MB
Firmware upgradeable
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
160 mm
Depth
35 mm
Height
218 mm
Weight
450 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
300, 600 Mbit/s
USB ports quantity
1
USB version
2.0
Minimum system requirements
- Internet Explorer 5.0, Firefox 2.0, Safari 1.4, Google Chrome 11.0
Frequency band
2.4 & 5
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:46:54
Uk has collected 47 expert reviews for NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 18:45:12
Product Code: WNDR3700-100UKS Netgear's 4-port gigabit, simultaneous dual-band Netgear WNDR3700 wireless router proved a joy to use. It was stable and glitch-free, with easy media serving. However, bliss only commenced after setup and configuration...
Bottom line However, the Netgear WNDR3700 is an excellent product once configured, and I found there's no better performing small or home office-class (SOHO) Wi-Fi router available. Still, the interface and setup experience need some work. Jon L Jacobi, PC World...
80%
techradar.com
Updated:
2011-08-17 18:45:37
The Netgear RangeMax WNDR3700 is a low-profile compact box that is finished in a high-gloss black and comes with the antennae built into the device. It ships with a stand, so you can lay it flat or stand it vertically for slightly better reception. You...
Good Power saving feature, Video mode...
Bad Unreliable speed using 2.4GHz channel...
60%
tomshardware.co.uk
Updated:
2011-08-17 18:45:45
Enough semantics. The WNDR3700 is a simultaneous dual-band router with eight antennas and a 32-bit, 680 MHz processor for enabling gobs of concurrent sessions. You can have four SSIDs, perform remote router management from across the Internet, stream media to ReadyDLNA devices, and keep an eye on...
0%
alphr.com
Updated:
2011-08-17 18:45:54
There's nothing shy about Netgear's range-topping WNDR3700. Although it has no protruding aerials, it measures more than 200mm tall and 150mm wide; fortunately, its glossy finish and LEDs aren't as intrusive. There's nothing low key about its specifica...
Bottom line A long list of features and good speed, but range is only average...
50%
expertreviews.co.uk
Updated:
2011-08-17 18:46:54
Verdict: An excellent range of features, but this router performed inconsistently in our wireless transfer tests, with poor 5GHz speeds. Netgear's WNDR3700 is an expensive wireless router with some enticing features, including dual-band wireless net...
60%
gadgetshow.channel5.com
Updated:
2011-10-27 04:50:13
The Netgear WNDR3700 RangeMax is an 802.11n Wi-Fi router. It's capable of supporting true dual-band wireless, and offers impressive speed and networking capabilities. The goodWith the ability to set up a guest network, the Netgear WNDR3700 RangeMax is...
Good With the ability to set up a guest network, the Netgear WNDR3700 RangeMax is a great solution for users wanting to multi-task. With true dual-band capabilities, you'll be able to download files on your regular Wi-Fi network without seeing speeds drop. The ability to create multiple wireless networks is also great from a security standpoint, keeping your files safe if you live in a shared househol...
Bad Although the USB port means you can use the Netgear WNDR3700 RangeMax for storage purposes, performance is actually quite sluggish when moving larger files or groups of files around.
Bottom line Despite this, the Netgear WNDR3700 RangeMax is still a decent all-round solution. With fast speeds and a strong signal, it's a capable router that's a good choice for those wanting to set up multiple networks. Netgear WNDR3700 RangeMax is tagged with...
60%
macworld.com.au
Updated:
2011-11-05 15:40:38
Netgear’s four-port gigabit, simultaneous dual-band WNDR3700 Wi-Fi router proved a joy to use. It was stable and glitch-free, with easy media serving. However, bliss only commenced after setup and configuration.The WNDR3700 offers none of the hand-hold...
80%
pcauthority.com.au
Updated:
2011-11-05 15:40:45
There's nothing shy about Netgear's range-topping WNDR3700. Although it has no protruding aerials, it measures more than 200mm tall and 150mm wide; fortunately, its glossy finish and LEDs aren't intrusive.This router boasts twin radios and simultaneous...
Bottom line A fast, well-featured router, but its range is only average...
83%
goodgearguide.com.au
Updated:
2011-11-05 15:40:50
Netgear doesn't leave much to the imagination with its product names. Take the Netgear RangeMax Dual Band Wireless-N Gigabit Router (WNDR3700): its full name lets you know exactly what you're getting. The WNDR3700 doesn't have a modem built into it, so you'll either have to use your existing modem or get a new one to attach to it. Unlike many wireless routers on the market, the Netgear RangeMax WNDR3700 doesn't have any external antennas, so it looks clean and can't be used to poke anyone in...
Good Dual-band operation works very well, fast 5GHz operation, USB port for sharing storage devices, content on USB drives is accessible over the Internet...
Bad Couldn’t use USB devices to serve media to our PlayStation 3, Web interface needs a redesign -- enough with the frames already!...
Bottom line The Netgear WNDR3700 is fast, reasonably easy to set up, and stocked with some interesting features. We love the ability to run 5GHz and 2.4GHz networks simultaneously, and the built-in USB function is useful for sharing content locally and across the...
85%
uk.hardware.info
Updated:
2014-01-03 16:10:53
We tested ten routers from five manufacturers. We asked them to provide one more entry-level model, and one that is positioned as a high-end product. Considering how affordable routers are becoming, we chose to only include dual-band routers. We decid...
Bottom line None of the routers in this test performed poorly, but there were enough differences that we can draw a few conclusions. If you don't want to spend too much but still want decent performance, then the best options are the Linksys EA2700, Netgear WNDR370...
0%
Brand Image Product code Product Stock Price from
NETGEAR WNDR37AV wireless router Fast Ethernet Black NETGEAR WNDR37AV wireless router Fast Ethernet Black
(show image)
WNDR37AV-100PES WNDR37AV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)