location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USMG2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USMG2-100WWS
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:25:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - USB A
  • - Mini-USB B
  • - 480 Mbit/s
  • - Grey
Warranty: Limited Lifetime
Long product name NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey :
The long product name of NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Cable: USB Type A -> mini-B plug cable
More>>>
NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey:
The official description of NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-speed USB cables for peripheral devices

- Quickly transfer data between USB 2.0 devices at speeds up to 480 Mbps - 40 times faster than USB 1.1 speed!
- Fully compatible with USB 2.0 and 1.x specifications.

Type A to mini-B cable connects your portable media devices such as portable USB disk, digital camera, MP3 player, PDA or mobile phone to your computer.

Features

- 24k gold-plated, corrosion-resistant connectors ensure superior signal transfer and maximum performance.
- Internal shielding protects against unwanted EMI/RFI noise interference.
- Molded integral strain relief enhances durability to protect against damage.
- Stranded high-purity copper wires provide installation flexibility.
- Impedance matched, twisted-pair wires reduce signal degradation and cross-talk for high-speed, error-free data transmission.

Short summary description NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey:
This short summary of the NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR USMG2, 2 m, USB A, Mini-USB B, 0,48 Gbit/s, Grey

Long summary description NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey:
This is an auto-generated long summary of NETGEAR USMG2 USB cable 2 m USB A Mini-USB B Grey based on the first three specs of the first five spec groups.

NETGEAR USMG2. Cable length: 2 m. Connector 1: USB A, Connector 2: Mini-USB B, Maximum data transfer rate: 0,48 Gbit/s, Product colour: Grey

Features
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Grey
Weight & dimensions
Cable length *
2 m