Acer Iconia B3-A10, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White
Acer Iconia B3-A10. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,7 GHz, Processor family: Mediatek, Processor model: MT8151V. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 510 g. Operating system installed: Android. Product colour: White