location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8084A output stacker 300 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8084A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8084A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184556210 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Jun 2015
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP C8084A output stacker 300 sheets :
The long product name of HP C8084A output stacker 300 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet MFP 3000-sheet Stacker
More>>>
HP C8084A output stacker 300 sheets:
The official description of HP C8084A output stacker 300 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 3000-sheet Stacker requires the HP 2000-sheet Input Tray.

- Up to 3000 sheets of standard 20-lb bond paper printed and separated in just one step.
- The output matches the maximum input capacity of the printer.
- Reduces printer interaction for refilling/retrieving the paper.
- Eliminates the need of costly dedicated resources to collate or separate multiple original documents.
- Requires the HP 2000-sheet Input Tray.

Short summary description HP C8084A output stacker 300 sheets:
This short summary of the HP C8084A output stacker 300 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8084A, 300 sheets, 555 mm, 536 mm, 1004 mm, 32 kg, Plain

Long summary description HP C8084A output stacker 300 sheets:
This is an auto-generated long summary of HP C8084A output stacker 300 sheets based on the first three specs of the first five spec groups.

HP C8084A. Maximum capacity: 300 sheets. Width: 555 mm, Depth: 536 mm, Height: 1004 mm. Media types supported: Plain, Standard media sizes: Letter A4 Ledger A3

Features
Maximum capacity
300 sheets
Weight & dimensions
Width
555 mm
Depth
536 mm
Weight & dimensions
Height
1004 mm
Weight
32 kg
Other features
Media types supported
Plain
Standard media sizes
Letter A4 Ledger A3
Country Distributor
United Kingdom 1 distributor(s)