HP logo

HP LaserJet 9040dn 600 x 600 DPI A3

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35711
Info modified on:
30 May 2023, 12:08:49
End of life date:
01 May 2014
Warranty:
Service & support options: For further value added service (advanced maintenance service, installation and network configuration, postHP Care Pack), please contact your local HP representative
Long product name HP LaserJet 9040dn 600 x 600 DPI A3:

Experience outstanding results with the affordable HP LaserJet 9040dn Printer—a solid, reliable A3 performer for your network that delivers enhanced productivity through ease of use, flexible finishing features, and duplex printing at engine speed.

HP LaserJet 9040dn 600 x 600 DPI A3:

Are you looking for simple, high-volume, network printing at a reasonable price? This A3 printer is your cost-effective solution for large workgroup and department black-and-white printing. Users and IT managers alike will appreciate its ease and functionality. Expandable paper-handling options enable more efficient workflows and increased flexibility. Maximise resources with remote management. Plus, get a solid, reliable performer with fast print and processor speeds and expandable memory.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 9040dn 600 x 600 DPI A3:

HP LaserJet 9040dn, Laser, 600 x 600 DPI, A3, 40 ppm, Duplex printing, Network ready

Long summary description HP LaserJet 9040dn 600 x 600 DPI A3:

HP LaserJet 9040dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.