location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pre-Treatment Liquid (20l)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T736100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343905047 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 17:19:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T7361
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T7361 :
The long product name of Epson T7361. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pre-Treatment Liquid (20l)
More>>>
Epson T7361:
The official description of Epson T7361 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This pre-treatment liquid has been developed specifically for use with UltraChrome DG ink. It is required when printing on black or dark colour garments to ensure the best quality output.

The liquid is concentrated and needs to be diluted with pure water in a ratio of 1:1 to 1:3 (pre-treatment to water). Once it has been diluted, the liquid can be applied directly to the garment before printing.

Epson recommends the use of only genuine Epson pre-treatment liquid as the use of other products may affect your print quality.

Short summary description Epson T7361:
This short summary of the Epson T7361 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T7361, Inkjet printing, Indonesia, C13T736100, Epson, F2000, 1 pc(s)

Long summary description Epson T7361:
This is an auto-generated long summary of Epson T7361 based on the first three specs of the first five spec groups.

Epson T7361. Print technology: Inkjet printing, Country of origin: Indonesia, OEM code: C13T736100. Quantity per pack: 1 pc(s), Package weight: 23,1 kg, Package width: 300 mm. Quantity per pallet: 32 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Print technology
Inkjet printing
Country of origin
Indonesia
OEM code
C13T736100
Brand compatibility
Epson
Compatibility
F2000
Packaging data
Quantity per pack
1 pc(s)
Package weight
23,1 kg
Package width
300 mm
Package depth
300 mm
Package height
295 mm
Logistics data
Quantity per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15,7 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
15,7 cm
Products per pallet (UK)
48 pc(s)
Quantity per pallet layer
8 pc(s)
Products per pallet layer (UK)
12 pc(s)