location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-F2100 (5C)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF82301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946660790
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2022 19:23:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Improved speed and quality: Additional fast printing modes and smoother image reproduction
  • - Complete Epson solution: Including printer, printhead, ink, software and warranty
  • - Versatile Garment Creator software: Add lettering and combine images to create unique designs
  • - Reduced maintenance: Auto-maintenance mode with a separate cleaning cartridge
  • - UltraChrome DG inks: Vivid colours and tough, crack-resistant whites
Long product name Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI :
The long product name of Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-F2100 (5C)
More>>>
Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI:
The official description of Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete solution
The SC-F2100 is part of a complete Epson DTG solution that includes printer, printhead, ink, software and warranty, meaning you can be assured that all parts have been designed and extensively tested to work optimally together.

Faster, higher-quality printing
The printer offers speedier results than earlier models, with additional fast print modes and improved ink circulation for quicker start-up. Plus it incorporates improved screening for smoother reproduction of images and a wider gamut.

Garment Creator software
Epson’s versatile free Garment Creator software allows you to add text and multiple images, create user presets for image adjustment, and provides a hot folder and CMYK image support.

Reduced intervention
The SC-F2100 has an auto-maintenance mode with a separate cleaning cartridge to substantially reduce scheduled maintenance, as well as a dust catcher to prevent fluff and dust on the printhead. It comes with an optional fabric platen grip pad and platen grip tool to make garment placement easier.

UltraChrome DG ink
Epson’s UltraChrome DG Inks are supplied in 600ml cartridges, and offer vivid colours and tough, crack-resistant white ink for printing on dark fabrics. White ink is circulated within the printer to reduce clogging.

Eco-friendly
Epson's UltraChrome DG ink has been awarded an ECO PASSPORT certification from OEKO-TEX®¹

Short summary description Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI:
This short summary of the Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F2100 (5C), 1440 x 1440 DPI, Black, Cyan, Magenta, White, Yellow, 41 dB, USB Type-A, Black, Grey, China

Long summary description Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI:
This is an auto-generated long summary of Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI based on the first three specs of the first five spec groups.

Epson SureColor SC-F2100 (5C). Maximum resolution: 1440 x 1440 DPI, Printing colours: Black, Cyan, Magenta, White, Yellow, Noise level: 41 dB. USB connector: USB Type-A. Product colour: Black, Grey, Country of origin: China. Power consumption (typical): 52 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows Vista, Windows Vista Business, Windows..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion

Printing
Printing colours *
Black, Cyan, Magenta, White, Yellow
Maximum resolution *
1440 x 1440 DPI
Noise level
41 dB
Ports & interfaces
USB connector
USB Type-A
USB 2.0 ports quantity
2
Ethernet LAN *
Yes
Wi-Fi *
No
USB port *
Yes
Direct printing
Yes
Design
Product colour
Black, Grey
Country of origin
China
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical) *
52 W
Power
Power consumption (standby)
10 W
Power consumption (off)
0,5 W
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
1207 mm
Depth
1595 mm
Height
840 mm
Weight
80 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
1210 mm
Package depth
1595 mm
Package height
850 mm
Package weight
149 kg
Disclaimer Epson SureColor SC-F2100 (5C) 1440 x 1440 DPI:
Disclaimer

(1) ECO PASSPORT by OEKO-TEX® is a system by which textile chemical suppliers demonstrate that their product can be used in a sustainable textile production. Epson UltraChrome DG ink and pre-treatment are certified by the Eco Passport. This is an international safety standard in the textile industry. It is certified to be safe for adults and children, including babies.