location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F6V67AA smart card reader USB USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F6V67AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6V67AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182253434 show
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2017
Product end of life date
Bullet Points HP F6V67AA smart card reader USB USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - Power source: USB
  • - Black
Warranty: 1 year
Long product name HP F6V67AA smart card reader USB USB 2.0 Black :
The long product name of HP F6V67AA smart card reader USB USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB Smart Card Reader
More>>>
HP F6V67AA smart card reader USB USB 2.0 Black:
The official description of HP F6V67AA smart card reader USB USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an extra layer of security to your notebook or tablet with the HP USB Smart Card Reader, which allows you to simplify logins and prevent unauthorized access to data on your device or private network with a single USB cable connection.

- Simply connect the attached cable to any available USB port on your notebook or tablet and you’re ready to go. No additional drivers required.
- Meet GSA FIPS 201 requirements and use with Windows notebooks and tablets and your choice of smart card and API.[1,2,3,4].
- Carry the compact and lightweight reader in your carrying case with your notebook or tablet.
- Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP F6V67AA smart card reader USB USB 2.0 Black:
This short summary of the HP F6V67AA smart card reader USB USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP F6V67AA, USB 2.0, Black, 48 g

Long summary description HP F6V67AA smart card reader USB USB 2.0 Black:
This is an auto-generated long summary of HP F6V67AA smart card reader USB USB 2.0 Black based on the first three specs of the first five spec groups.

HP F6V67AA. Interface: USB 2.0. Product colour: Black. Weight: 48 g

Features
Plug and Play
Yes
Design
Product colour
Black
Ports & interfaces
Interface
USB 2.0
USB 2.0 ports quantity
1
Power
Power source
USB
USB powered
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
48 g
Country Distributor
Polska 1 distributor(s)