HP logo

HP 240 G4 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Pro Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8592
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Nov 2016
Long product name HP 240 G4 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Pro Black:

Intel Core i5-6200U (2.3GHz, 2 Cores), 14" (1366 x 768), 4GB DDR3L-SDRAM 1600MHz (1 x 4), 1000GB SATA HDD 5400, DVD Super Multi DL, Intel HD Graphics 520 + AMD Radeon R5 M330 (2GB, GDDR3), Fast LAN, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 10 Pro 64-bit

HP 240 G4 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Pro Black:

Get connected with the value-priced HP 240 Notebook PC. Complete business tasks with Intel technology, essential multimedia tools and Windows 8.11 loaded on the HP 240. The durable chassis helps protect the notebook from the rigors of the day.
- Windows 10 Pro or other operating systems available

Durable mobile design
Rest assured that the HP 240 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Powered for business
Confidently complete projects with Windows 8.11 and the power of Intel® Core™ i3 or i5, Pentium,® or Celeron® processors.

Extras that polish the experience
HP, a world leader in PCs and touch technology helps equip you with a fully functional notebook ready to connect to all your peripherals2 and designed to fit the needs of business.

Featuring

Cloud-based IT management made simple
- HP Touchpoint Manager with Always On Remote Management6 offers customers simple tools and services from a single cloud-based solution for managing data and security.

Excellent entertainment
- The optional SuperMulti DVD+/-RW drive2 helps create crystal clear color, picture, and sound clarity from DVDs for work or play.

Be your best virtual self
- Sometimes in life, only a face-to-face conversation will do. Thanks to the HP’s optional HD Webcam2 you always come off looking your best in virtual conferences,4 even in low light.

Hear it. See it.
- Make the most of virtual conferencing.4 Bring work to life through immersive surround sound with deep, rich bass and crystal clear dialog using DTS Studio Sound™ software.

Easily transfer data
- Back-up and quickly move data to and from your HP 240 with the fast and convenient SD card slot.

Simple wireless printing
- Make better use of your workspace. HP ePrint makes wireless printing simple, no need for drivers.5
- Windows 10 Pro or other operating systems available

Short summary description HP 240 G4 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Pro Black:

HP 240 G4, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 240 G4 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Pro Black:

HP 240 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.