Trust GXT 450 Blizz RGB 7.1 Surround, Wired, Gaming, 20 - 20000 Hz, 346 g, Headset, Black
Trust GXT 450 Blizz RGB 7.1 Surround. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 346 g. Product colour: Black