Trust ZIVA CHAT HEADSET, Wired, Calls/Music, 70 - 20000 Hz, 45 g, Headset, Black
Trust ZIVA CHAT HEADSET. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 70 - 20000 Hz. Cable length: 1,8 m. Weight: 45 g. Product colour: Black