Trust Sound Expert Digital Surround, 5.1 channels, Internal, 0 dB, PCI
Trust Sound Expert Digital Surround. Audio output channels: 5.1 channels. Host interface: PCI. Bundled software: Audio Rack. Minimum RAM: 32 MB, Minimum processor: Pentium 166 MHz. Minimum hard disk space: 16 MB, Compatible operating systems: Win 95