Tristar logo

Tristar MX-4153 mixer Stand mixer Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35529
Info modified on:
10 Aug 2018, 15:40:23
Short summary description Tristar MX-4153 mixer Stand mixer Brown:

Tristar MX-4153, Stand mixer, Brown, Beat, 2 m, -, Y, 5 L

Long summary description Tristar MX-4153 mixer Stand mixer Brown:

Tristar MX-4153. Type: Stand mixer, Product colour: Brown, Mixer functions: Beat. Blade material: Stainless steel. AC input voltage: 230 V. Width: 255 mm, Depth: 395 mm, Height: 435 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.