Trevi logo

Trevi GO 2200 action sports camera 1,3 MP HD-Ready CMOS 50 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12429
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Trevi GO 2200 action sports camera 1,3 MP HD-Ready CMOS 50 g:

Trevi GO 2200, HD-Ready, CMOS, 1,3 MP, 30 fps, 50 g

Long summary description Trevi GO 2200 action sports camera 1,3 MP HD-Ready CMOS 50 g:

Trevi GO 2200. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 1,3 MP, Image formats supported: JPG. Display: LCD, Display diagonal: 5,08 cm (2"). Digital zoom: 4x. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.