Trespass Clip Men's Hooded Padded Casual Jacket

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2182
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Trespass Clip Men's Hooded Padded Casual Jacket:
  • - Men’s hooded puffer jacket, suitable for both youths and adults.
  • - Long sleeves with elasticated cuffs to keep the cold out and the warmth in.
  • - A full zip front fastening with chin guard at the collar.
  • - 1 zip chest pocket and 2 lower zip pockets for the safe storage of valuables.
  • - Low profile zip fastenings and an adjustable drawcord fastening at the hem.
  • - Decorated with a contrasting logo stamp at the chest.
  • - Available in multiple colourways.
  • - Main Features
  • - High-Performance Insulation. The padded jacket boasts expert Coldheat fabric technologies to maintain warmth.
  • - Zip-Off Hood. The hood is detachable with toggle fastenings to tighten or loosen for weather-dependent adjustments.
  • - Expert Advice
  • - How Does Insulation Work?
  • - View All Expert Advice Guides
  • - ColdHeat Insulation: Yes
Long product name Trespass Clip Men's Hooded Padded Casual Jacket:

Clip Men's Hooded Padded Casual Jacket

Short summary description Trespass Clip Men's Hooded Padded Casual Jacket:

Trespass Clip Men's Hooded Padded Casual Jacket, Male, Adult, Polyester, Green

Long summary description Trespass Clip Men's Hooded Padded Casual Jacket:

Trespass Clip Men's Hooded Padded Casual Jacket. Gender: Male, Consumer life stage: Adult. Material: Polyester, Lining material: Polyester. Warna utama produk: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.