TP-Link logo

TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272369
Info modified on:
02 Feb 2025, 10:41:46
Short summary description TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TP-Link TL-WR940N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TP-Link TL-WR940N. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, Status. Cables included: LAN (RJ-45)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.