TP-Link logo

TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) Grey, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206222
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) Grey, White:
  • - All-in-One Device: ADSL2+ Modem, NAT Router, 4-Port Switch and Wireless N Access Point
  • - Wireless N speed up to 300Mbps makes it ideal for heavy bandwidth consuming or interruption sensitive applications like online gaming, Internet calls and even the HD video streaming
  • - Easy Setup Assistant with multi-language support provides quick & hassle-free installation
  • - Easy one-touch wireless security encryption with the ‘WPS’ button and easy Wi-Fi On/Off button
Warranty:
3 year
Long product name TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) Grey, White:

4x 10/100 Mbps RJ-45, RJ11, 802.11b/g/n, 2.400 - 2.4835 GHz, 195 x 130 x 35 mm

TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) Grey, White:

Bringing Stability and Strength to Your Home Network
300Mbps Wireless N ADSL2+ Modem Router.

All-in-One Device with Stronger Wi-Fi
Combined with ADSL2+ modem and NAT Router, TD-W8961N is an incredibly robust all-in-one device that provides a full rate of ADSL2+ /ADSL2 /ADSL standard with the superb reliability and a cost-effective solution for home and small business.

Wi-Fi Speed Up to 300Mbps
With 300Mbps wireless speeds on the 2.4GHz band and 4 Fast Ethernet LAN ports, TD-W8961N is perfect for streaming in HD, online gaming and other bandwidth-intensive applications.

Powerful Antennas
Two external 5dBi high-gain antennas transmit signal to every corner of your home, creating a strong, stable Wi-Fi network.

WPS Button
Instantly connect your devices to the router without entering the password.

Quick Setup and
Easy Management
Simply follow the intuitive web interface to get setup done in seconds and manage your home network easily.

Advanced Security
SPI Firewalls and WPA2 encryption ensure your wireless connection is safe from intruders.

Short summary description TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) Grey, White:

TP-Link TD-W8961N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL, Grey, White, Tabletop router

Long summary description TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) Grey, White:

TP-Link TD-W8961N. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 100 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK. Supported network protocols: ATM Forum UNI3.1/4.0, PPP over ATM (RFC 2364), PPP over Ethernet (RFC2516), IPoA (RFC1577/2225),.... Product type: Tabletop router, Product colour: Grey, White

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.