TP-Link logo

TP-Link T3700G-28TQ Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209122
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link T3700G-28TQ Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

TP-Link T3700G-28TQ, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description TP-Link T3700G-28TQ Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

TP-Link T3700G-28TQ. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 32000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.