TP-Link logo

TP-Link T2500-28TC (TL-SL5428E) Managed L2 Fast Ethernet (10/100) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107869
Info modified on:
11 Jul 2022, 13:43:52
Short summary description TP-Link T2500-28TC (TL-SL5428E) Managed L2 Fast Ethernet (10/100) Black:

TP-Link T2500-28TC (TL-SL5428E), Managed, L2, Fast Ethernet (10/100), Rack mounting

Long summary description TP-Link T2500-28TC (TL-SL5428E) Managed L2 Fast Ethernet (10/100) Black:

TP-Link T2500-28TC (TL-SL5428E). Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 12,8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad. Power connector: DC-in jack. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.