TP-Link logo

TP-Link T1500G-10PS (TL-SG2210P) Managed L2/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37287
Info modified on:
02 Feb 2025, 10:39:54
Short summary description TP-Link T1500G-10PS (TL-SG2210P) Managed L2/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

TP-Link T1500G-10PS (TL-SG2210P), Managed, L2/L4, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description TP-Link T1500G-10PS (TL-SG2210P) Managed L2/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

TP-Link T1500G-10PS (TL-SG2210P). Switch type: Managed, Switch layer: L2/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power over Ethernet (PoE)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.