TP-Link logo

TP-Link NC450 security camera Spherical IP security camera Indoor 1280 x 720 pixels Ceiling

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205604
Info modified on:
10 Aug 2024, 09:20:24
Short summary description TP-Link NC450 security camera Spherical IP security camera Indoor 1280 x 720 pixels Ceiling:

TP-Link NC450, IP security camera, Indoor, Wired & Wireless, External, RoHS, FCC, CE, Ceiling

Long summary description TP-Link NC450 security camera Spherical IP security camera Indoor 1280 x 720 pixels Ceiling:

TP-Link NC450. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling, Product colour: White, Form factor: Spherical. Field of view (FOV) angle: 75°, Lens viewing angle, horizontal: 360°, Lens viewing angle, vertical: 150°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Fixed focal length: 3,6 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.