TP-Link logo

TP-Link Omada EAP110-Outdoor 300 Mbit/s White Power over Ethernet (PoE)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
418787
Info modified on:
08 Oct 2024, 14:00:55
Short summary description TP-Link Omada EAP110-Outdoor 300 Mbit/s White Power over Ethernet (PoE):

TP-Link Omada EAP110-Outdoor, 2.4 GHz, 300 Mbit/s, WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, 10,100 Mbit/s

Long summary description TP-Link Omada EAP110-Outdoor 300 Mbit/s White Power over Ethernet (PoE):

TP-Link Omada EAP110-Outdoor. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White. Power consumption (max): 3,12 W

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.