TP-Link Archer C20 W, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Silver, Tabletop router
TP-Link Archer C20 W. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: DoS, SPI Firewall, IP Address Filter / Domain Filter, IP Address Link, MAC. Product type: Tabletop router, Product colour: Silver. Certification: CE, RoHS