Tefal logo

Tefal PP1220 personal scale Square Grey Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81061
Info modified on:
14 May 2024, 12:31:56
Short summary description Tefal PP1220 personal scale Square Grey Electronic personal scale:

Tefal PP1220, Electronic personal scale, 160 kg, 100 g, Grey, kg, lb, ST, Square

Long summary description Tefal PP1220 personal scale Square Grey Electronic personal scale:

Tefal PP1220. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD, Digit size: 3 cm, Display size (HxV): 40 x 65 mm. Battery type: CR2032, Battery technology: Lithium. Width: 300 mm, Depth: 320 mm, Height: 22 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 123,8 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.