Tefal logo

Tefal GC306012 contact grill

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64174
Info modified on:
07 Jul 2019, 21:24:11
Short summary description Tefal GC306012 contact grill:

Tefal GC306012, Black, Stainless steel, Stainless steel, Tabletop, Grate, 383 mm, 210 mm

Long summary description Tefal GC306012 contact grill:

Tefal GC306012. Product colour: Black, Stainless steel, Housing material: Stainless steel, Form factor: Tabletop. Width: 383 mm, Depth: 210 mm, Height: 388 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.