Tefal Valencia Promo, Beige, Brown, Plastic, Rectangular, Rotary, Griddle, 375 x 240 mm
Tefal Valencia Promo. Product colour: Beige, Brown, Housing material: Plastic, Form factor: Rectangular. Power: 1600 W. Width: 474 mm, Depth: 292 mm, Height: 92 mm