Tefal Expertise C62019, Round, Wok/Stir-Fry pan, Black, Titanium Excellence, 175 °C, Thermo-Spot
Tefal Expertise C62019. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Width: 486 mm, Depth: 300 mm. Package width: 486 mm, Package depth: 300 mm, Package height: 116 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA)