Tefal logo

Tefal Perfectmix Cook BL83SD 1,75 L Tabletop blender 1400 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83388
Info modified on:
22 Feb 2024, 04:59:01
Short summary description Tefal Perfectmix Cook BL83SD 1,75 L Tabletop blender 1400 W Black, Stainless steel:

Tefal Perfectmix Cook BL83SD, Tabletop blender, 1,75 L, Pulse function, Ice crushing, 1400 W, Black, Stainless steel

Long summary description Tefal Perfectmix Cook BL83SD 1,75 L Tabletop blender 1400 W Black, Stainless steel:

Tefal Perfectmix Cook BL83SD. Type: Tabletop blender, Product colour: Black, Stainless steel, Technology: Powelix. Bowl capacity: 1,75 L, Control type: Touch, Maximum tank capacity: 2 L. Blending bowl material: Glass. Power: 1400 W, Power source: AC. Width: 212 mm, Depth: 239 mm, Height: 456 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.