TCL logo

TCL 5 TS5010 soundbar speaker Black 2.1 channels 120 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46862
Info modified on:
11 Jul 2022, 14:01:25
Short summary description TCL 5 TS5010 soundbar speaker Black 2.1 channels 120 W:

TCL 5 TS5010, 2.1 channels, 120 W, Dolby Digital, 60 W, 8 Ω, 100 dB

Long summary description TCL 5 TS5010 soundbar speaker Black 2.1 channels 120 W:

TCL 5 TS5010. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 60 W, Impedance: 8 Ω, Signal-to-Noise Ratio (SNR): 100 dB. Konektivitas subwoofer: Wireless, Subwoofer RMS power: 60 W, Diameter woofer (subwoofer): 12,7 cm (5"). Product colour: Black, Display type: LED, Audio formats supported: FLAC, MP3, WAV. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.