Targus Carry Case Nylon Black Top-Loading Air, Nylon, Black, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),..., 420 mm, 330 mm, 120 mm
Targus Carry Case Nylon Black Top-Loading Air. Material: Nylon, Warna utama produk: Black, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),.... Width: 420 mm, Depth: 330 mm, Height: 120 mm