Targus logo

Targus TER009EU laptop case 39,6 cm (15.6") Trolley case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81312
Info modified on:
14 Mar 2024, 18:41:42
Short summary description Targus TER009EU laptop case 39,6 cm (15.6") Trolley case Black:

Targus TER009EU, Trolley case, 39,6 cm (15.6"), 4,1 kg

Long summary description Targus TER009EU laptop case 39,6 cm (15.6") Trolley case Black:

Targus TER009EU. Case type: Trolley case, Maximum screen size: 39,6 cm (15.6"). Weight: 4,1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.