Targus logo

Targus Chill Hub XC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14685
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Chill Hub XC:

Targus Chill Hub XC, Grey, Plastic, 600 g, 260 x 360 x 20 mm, 43,2 cm (17"), 4 x USB

Long summary description Targus Chill Hub XC:

Targus Chill Hub XC. Product colour: Grey, Material: Plastic. Weight: 600 g. Dimensions (WxDxH): 260 x 360 x 20 mm, Size: 43,2 cm (17"), I/O ports: 4 x USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.